Amphenol Aerospace Corporation Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
| Product Name | Notes |
|---|---|
| • Clamping voltage as low as 11.9 volts • Low capacitance – suitable for high frequency applications • Unipolar or bipolar – using existing proven diode technology • Protection for... | |
| • Filter connector size package • Protection for 14, 31, 38 DC voltage circuits • Radiation hardened • No additional circuits required • Low impedance • Increased reliability • Nanosecond... | |
| 3 conductor, "bantam-style", nickel plated, telephone jack field, patch-cord plug, 0.173 dia., mold-on-cable design. | |
| 8 conductor, biaxial shielded telephone jack in a TJ-106 case; mates with the TP-108 plug. | |
| 8 conductor, biaxial shielded telephone plug in a TJS-106 case, with a NX301LB3B switch, no clothing clip, mates with the TJ-108 jack. Plug and Jack extend from shell similar to... | |
| 8 conductor, biaxial shielded telephone plug in a TP-106 case, mates with the TJ-108 jack. | |
| 8 conductor, hybrid TPSJ-101 and TP-108 connector. | |
| Advanced design to provide higher contact density for high speed integratedcircuitry in SEM-E and custom form factors.• Digital insert pattern grid is in 8 rows: 0.100 inch spacing along the... | |
| Amphenol's NAFI connector products include multi-row, through-hole solder "blade" connectors and card extender connectors as well as press fit "tuning fork" backplane connectors. As with our other connector products, a... | |
| Barbed solder contact pin for use with the MC-121 and MC-221 connectors. | |
| Barbed solder contact socket for use with the MC-121 and MC-221 connectors. For use with special quick-connect AMP terminal. | |
| Barbed solder contact socket for use with the MC-121 and MC-221 connectors. | |
| Mates with NEXUS Series 120 plugs and plugs TP-101 and TP-102. A fifth contact has been added to the TJT-120 design in a normally open circuit with the No. 1... | |
| Mates with NEXUS Series TJ-105 jacks and jack TJT-125. One piece monel contacts, integrally molded into red plastic body. | |
| Mates with NEXUS series TJ-106 jacks. | |
| Mates with NEXUS series TJ-120 and TJ-102 jacks and jack TJ-101. For custom molding directly to cable. Same as TP-120 but without plastic shell. | |
| Mates with NEXUS series TJ-120 and TJ-102 jacks and jack TJ-101. For custom molding directly to cable. Same as TP-120-7 but strain relief clip omitted. | |
| Mates with NEXUS Series TJ-120 and TJ-102 jacks and jack TJ-101. Nickel plated brass contacts molded into plastic body. It accomodates larger diameter cable than the TP-101 or TP-120. | |
| Mates with NEXUS series TJ-120 and TJ-102 jacks and jack TJ-101. One piece nickel plated brass contacts are integrally molded into plastic body. | |
| Mates with NEXUS Series TJ-120 and TJ-102 jacks and jack TJ-101. The Jack section of the connector mates with an MP-101 plug. Provides the design and electrical characteristics of the... | |
| Mates with NEXUS Series TJ-120and TJ-102 jacks and jack TJ-101. One piece monel contacts integrally molded into glass filled nylon plastic. | |
| Mates with NEXUS Series TP-120 plugs and plugs TP-101 and TP-102. A Fifth contact has been added to the TJ-120 design in a normally open circuit with the No. 1... | |
| Mates with NEXUS Series TP-120 plugs and plugs TP-101 and TP-102. A Panel mounted version of the TJ-102. | |
| Mates with Nexus Series TP-120 plugs and plugs TP-101 and TP-102. Combines a jack similar to TJ-102 with a momentary contact push-button switch and a clothing clip. | |
| Mates with NEXUS Series TP-120 plugs and plugs TP-101 and TP-102. Nickel plated beryllium contacts are anchored in a phenolic body. | |
| Mates with NEXUS Series TP-120 plugs and plugs TP-101 and TP-102. Same material and construction as the TJ-120. Jack housing is threaded for front mounting by screwing into threaded mounting... | |
| Mates with NEXUS Series TP-120 plugs and plugs TP-101, TPSJ-101 and TP-102. Nickel plated beryllium copper contacts molded into plastic body. | |
| Mates with NEXUS TP-105 Plug. Combines a jack similar to TJ-105 with a momentary contact pushbutton switch and a clothing clip. | |
| Mates with NEXUS TP-105 plug. Similar material and construction as TJT-120 jack, but providing 5 contacts. Jack housing is threaded for front mounting by screwing into mounting hole or by... | |
| Mates with NEXUS TP-106 plug. | |
| Mates with TP-105 plug. Jack housing is threaded for front mounting by screwing into mounting hole or by inserting into front of panel and securing by nut and lockwasher from... | |
| Mates with TP-105 plug. Nickle palted beryllium copper contacts molded into red palstic body. | |
| Mates with TP-106 plug. | |
| MIL-C-83723 SERIES Ill-HIGH TEMPERATURE Using MIL-C-83723 Series Ill design concepts, Pyle-National has also developed a series of High Temperature firewall connectors, that are capable of operation at 260" C/500° F. | |
| Our customer wanted to overmold a miniature 2-pin jack, but due to the special shape of the contacts, was unable to do this. We redesigned the product by using stamping... | |
| Same as standard TPSJ-101 except for a setscrew to lock one pin of the MP-101 plug when it is mated.(Not Available Yet) | |
| Same as the TJ-108 except with 8 conductors. | |
| Same as the TJ-108 except with a special adapter plate which mounts a standard TJS-102 clothing clip onto the case. | |
| Same as the TJS-106 except with eight conductors, mates with the TP-108 plug. | |
| Same as the TJSN-108A, except without the standard switch and a filler plug in its place. | |
| Same as TJ-106PM except brackets are designed so that the connector will be flush with a .040" thick panel when mounted from behind. | |
| Same as TJSS-106 except 8 conductors. | |
| Single shielded 4 conductor jack, 2 standard PTT switches, a filler plug in the empty connector hole, in a standard TJSS-106 shell. | |
| Standard, 4 conductor jack w/backup spring, a special transformer mounting filler plug in one switch pod, NX301LB1B switch in the other switch pod, in TJSS-106 bottom shell and a special... | |
| The Amphenol® Energy Shunting Assembly (ESA) is a simple, compact unit which provides lightning and electromagnetic pulse (EMP) protection of systems in which many signal lines enter sensitive electronic equipment. | |
| The KVTV connector series is a collaboration of the MIL-DTL-38999 and MIL-DTL-5015 technologies designed to push high amperage / voltage in harsh environments. The KVTV was originally driven by the... | |
| The R27 Series from Amphenol Canada is a robust rectangular connector designed to meet or surpass all the requirements of the ML-DTL-83527 specification and EN 3682 European Standard. . | |
| The R58 series from Amphenol Canada* are high performance environmentresistant , rectangular connectors designed to exceed the requirements of MIL-DTL-83733 and to meet the EFA requirements of JN1122. | |
| These jam nut or wall mount style connectors offer lighter weights than glass fused steel hermetics. They feature 1x10-5 minimum leak rates when properly installed. This, combined with crimp insertable... | |
| This new connector series utilizes Amphenol’s durable and reliable B3 contact system in a rugged, non-floating Rack and Panel connector in conjunction with Amphenol’s high performance RADSOK® power contacts for... | |
| TJ-102 having a TJT-102 jack and back of shell tapped 1/2-20. | |
| UHD 296 Pin Connector with 270V Power 296 Digital Contacts SEM-E Format DESC 89065-93006 Two 270V Power Contacts Rigid or Flex Terminations | |
| UHD 300-Pin Multipurpose Connector 300 Digital Contacts SEM-E Format DESC 89065-93004 8 Size-16 M-29504 Fiber Optic, Coax Contacts Rigid or Flex Terminations | |
| UHD 372 Pin Connector SEM-E 372 Digital Contacts SEM-E Format IEEE 1101.4, 1101.7, 1101.9 DESC 89065-93002 Rigid or Flex Terminations | |
| UHD 396 Pin Connector Futurebus+ SEM-E 396 Digital Contacts SEM-E Format EIA /IS-753 IEEE 1101.4, 1101.7, 1101.9 Rigid or Flex Terminations | |
| UHD 556 Pin Connector Futurebus+ 10-SU 556 Digital Contacts 10-SU Format EIA /IS-753 IEEE 1101.3, 1101.8 Rigid or Flex Terminations | |
| Aluminum Shells in threaded or bayonet coupling, proprietary (ZZY or ZZW), or supplied to military Classes R and G General purpose, environmentally resistant Square flange or single hole receptacles, and... | |
| 100% scoop-proof design - basic MIL-DTL-38999 Series I lengths Standard mounting dimensions - MIL-DTL-38999, Series III dimensions Compliance with European Specifications - PAN64333-2, LN29729, BS9522F0012, VG96912 Shell components are aluminum... | |
| Aluminum and nickel plated stainless steel shells Class K Firewalls Composite shells Clutch-Lok® high vibration design Fiber Optics Fail-Safe Lanyard Release connectors Variety of contact options: shielded, coax, matched impedance... | |
| Developed in the 1980’s to provide solutions to problems caused by the high mating and unmating forces of conventional pin and socket contact pairs. 4 Body styles: mother board (MB),... | |
| Exceeds many MIL-DTL-38999 performance requirements Utilizes Amphenol’s low mating force brush contacts 0.100” x 0.100” square grid footprint Load bearing shells (supports module to rack interface) Tapered connector mating surfaces... | |
| High degree of differential torque No settling back to the next ratchet tooth Completely intermateable with all existing MIL-DTL-38999 Series III connectors Offers advantage in inaccessible, hard to reach area... |
| << Prev |