Amphenol Aerospace Corporation Circular Connector Plug Size 25, 61 Position, Cable; Military Specification Amphenol Aerospace D38999/26WJ61PN-LC

Description
TV 61C 61#20 PIN PLUG CAD
Request a Quote Datasheet
Description
TV 61C 61#20 PIN PLUG CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WJ61PN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 61C 61#20 PIN PLUG CAD

TV 61C 61#20 PIN PLUG CAD

Buy Now
TV 61C 61#20 PIN PLUG

TV 61C 61#20 PIN PLUG

Buy Now
Circular Connector Plug Size 25, 61 Position, Cable; Military Specification Amphenol Aerospace - 96J3105 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 61 Position, Cable; Military Specification Amphenol Aerospace
96J3105
Circular Connector Plug Size 25, 61 Position, Cable; Military Specification Amphenol Aerospace 96J3105
CIRCULAR CONNECTOR PLUG SIZE 25, 61 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 61 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WJ61PN-LC D38999/26WJ61PN-LC 96J3105
Product Name Circular Connector Plug Size 25, 61 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMKV - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details