Amphenol Aerospace Corporation Circular Connector Plug Size 25, 99 Position, Cable; Military Specification Amphenol Aerospace D38999/26WJ7SB

Description
TV 99C MIXED(TWIN) SKT PLUG
Request a Quote Datasheet
Description
TV 99C MIXED(TWIN) SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WJ7SB - PEI-Genesis
Philadelphia, PA, United States
TV 99C MIXED(TWIN) SKT PLUG

TV 99C MIXED(TWIN) SKT PLUG

Buy Now
Swedesboro, NJ, United States
TV 99C MIXED(TWIN) SKT PLUG

TV 99C MIXED(TWIN) SKT PLUG

Buy Now
Circular Connector Plug Size 25, 99 Position, Cable; Military Specification Amphenol Aerospace - 71K3435 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 99 Position, Cable; Military Specification Amphenol Aerospace
71K3435
Circular Connector Plug Size 25, 99 Position, Cable; Military Specification Amphenol Aerospace 71K3435
CIRCULAR CONNECTOR PLUG SIZE 25, 99 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:99Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 99 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:99Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WJ7SB D38999/26WJ7SB 71K3435
Product Name Circular Connector Plug Size 25, 99 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers