The Circular Connector Plug Size 25, 61 Position, Cable, part number 81K2003, is designed to meet the military specifications of MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates 61 crimp pin contacts. It is constructed to provide robust performance in severe environments, offering excellent EMI shielding, moisture resistance, and corrosion resistance. The connector is suitable for applications requiring high reliability and durability, making it a viable choice for military and aerospace projects. Its threaded coupling style ensures secure connections, although it is noted that this product is not RoHS compliant.
TV 61C 61#20 PIN PLUG CAD
TV 61C 61#20 PIN PLUG
CIRCULAR CONNECTOR PLUG SIZE 25, 61 POSITION, CABLE; Military Specification:MIL-DT
| DigiKey | PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1202-D38999/26WJ61PC-ND | Amphenol D38999/26WJ61PC | D38999/26WJ61PC | 81K2003 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug Size 25, 61 Position, Cable; Military Specification Amphenol Aerospace | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 600 to 850 volts | |||
| Current Rating | 7.5 amps |