Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26WJ8PB

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26WJ8PB
MIL Spec Connector - MIL-DTL-38999 III D38999/26WJ8PB
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26WJ8PB
MIL Spec Connector - MIL-DTL-38999 III D38999/26WJ8PB
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
TV 8C 8#8(TWIN) PIN PLUG

TV 8C 8#8(TWIN) PIN PLUG

Buy Now
 - Amphenol D38999/26WJ8PB - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#8 TWINAX PIN PLUG CAD

TV 8C 8#8 TWINAX PIN PLUG CAD

Buy Now
Circular Connector Plug, Size 25, 8 Position, Cable; Military Specification Amphenol Aerospace - 56K8836 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 25, 8 Position, Cable; Military Specification Amphenol Aerospace
56K8836
Circular Connector Plug, Size 25, 8 Position, Cable; Military Specification Amphenol Aerospace 56K8836
CIRCULAR CONNECTOR PLUG, SIZE 25, 8 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 25, 8 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26WJ8PB D38999/26WJ8PB Amphenol D38999/26WJ8PB 56K8836
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug, Size 25, 8 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Multipole Connectors - B Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight; Right Angle
View Details