U.S. Tsubaki Power Transmission, LLC Plastic Sleeve Chain Attachment CS2050SS 2L SA-1

Description
The main characteristic of this chain is that it has an engineering plastic sleeve between the pin and bushing. The engineering plastic roller is also available in combination with the engineering plastic sleeve.
Description
The main characteristic of this chain is that it has an engineering plastic sleeve between the pin and bushing. The engineering plastic roller is also available in combination with the engineering plastic sleeve.

Suppliers

Company
Product
Description
Supplier Links
Plastic Sleeve Chain Attachment - CS2050SS 2L SA-1 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Plastic Sleeve Chain Attachment
CS2050SS 2L SA-1
Plastic Sleeve Chain Attachment CS2050SS 2L SA-1
The main characteristic of this chain is that it has an engineering plastic sleeve between the pin and bushing. The engineering plastic roller is also available in combination with the engineering plastic sleeve.

The main characteristic of this chain is that it has an engineering plastic sleeve between the pin and bushing. The engineering plastic roller is also available in combination with the engineering plastic sleeve.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number CS2050SS 2L SA-1
Product Name Plastic Sleeve Chain Attachment
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 6124821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Hardened Steel; Steel, Galvanized
Chain Pitch 0.2500 inch (6.35 mm)
View Details
Conveyor Chain For Steel Plant -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
ISO BS/DIN Pitch >63.50
Chain Pitch 9.84 inch (250 mm)
View Details
Roller Chain - no lubrication required - Renold Syno - Renold Plc.
Specs
Chain Class / Application Power Transmission Chain
Chain Pitch 0.3750 to 1.5 inch (9.53 to 38.1 mm)
Tensile Strength ? to 62944 lbs (? to 28546 kg)
View Details