U.S. Tsubaki Power Transmission, LLC Agriculture Chains MR42

Description
U.S. Tsubaki offers both MR type and RF type steel roller chains for agricultural applications. MR type steel roller chains have been designed to replace malleable chains. These chains can be used with the existing sprockets for malleable chains. They have higher tensile strength, longer life, and provide smoother operation for drives and conveyors than malleable chains. U.S. Tsubaki MR type steel roller chains with various attachments can also be used for material handling operations.
Description
U.S. Tsubaki offers both MR type and RF type steel roller chains for agricultural applications. MR type steel roller chains have been designed to replace malleable chains. These chains can be used with the existing sprockets for malleable chains. They have higher tensile strength, longer life, and provide smoother operation for drives and conveyors than malleable chains. U.S. Tsubaki MR type steel roller chains with various attachments can also be used for material handling operations.

Suppliers

Company
Product
Description
Supplier Links
Agriculture Chains - MR42 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Agriculture Chains
MR42
Agriculture Chains MR42
U.S. Tsubaki offers both MR type and RF type steel roller chains for agricultural applications. MR type steel roller chains have been designed to replace malleable chains. These chains can be used with the existing sprockets for malleable chains. They have higher tensile strength, longer life, and provide smoother operation for drives and conveyors than malleable chains. U.S. Tsubaki MR type steel roller chains with various attachments can also be used for material handling operations.

U.S. Tsubaki offers both MR type and RF type steel roller chains for agricultural applications.
MR type steel roller chains have been designed to replace malleable chains. These chains can be used with the existing sprockets for malleable chains.
They have higher tensile strength, longer life, and provide smoother operation for drives and conveyors than malleable chains. U.S. Tsubaki MR type steel roller chains with various attachments can also be used for material handling operations.

Supplier's Site
Agriculture Chain - MR42 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Agriculture Chain
MR42
Agriculture Chain MR42
U.S. Tsubaki Agriculture Attachment chain is designed specifically for farm equipment. These attachments are built with the same high quality carbon steel as U.S. Tsubaki long-lasting drive chain. Agriculture Attachment chain is manufactured to industry specifications on a made-to-order basis. Additional attachment styles are available. Please contact U.S. Tsubaki for information on the special attachments.

U.S. Tsubaki Agriculture Attachment chain is designed specifically for farm equipment. These attachments are built with the same high quality carbon steel as U.S. Tsubaki long-lasting drive chain.
Agriculture Attachment chain is manufactured to industry specifications on a made-to-order basis. Additional attachment styles are available. Please contact U.S. Tsubaki for information on the special attachments.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC U.S. Tsubaki Power Transmission, LLC
Product Category Conveyor Chain Roller Chain
Product Number MR42 MR42
Product Name Agriculture Chains Agriculture Chain
Chain Types Roller Chain
Chain Width 0.7500 inch (19.05 mm)
Chain Pitch 1.38 inch (34.92 mm) 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drop Forged Rivetless Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Types Roller Chain
# of Strands Single
Tensile Strength 24728 to 187034 lbs (11215 to 84822 kg)
View Details
WhisperTrax™ - HO-MSG Chain - Span Tech LLC
Specs
Material Acetal; Stainless Steel (optional feature)
Chain Types Flat-top Chain
Rollers Rollerless
View Details
Specs
Material XLG
Chain Width 40.2 inch (1021 mm)
Chain Pitch 0.5906 inch (15 mm)
View Details
Double Pitch Conveyor Series Roller Chain - C2002 - Renold Jeffrey
Specs
Chain Types Roller Chain
Rollers Rollers
Features Double Pitch Roller Chain
View Details