U.S. Tsubaki Agriculture Attachment chain is designed specifically for farm equipment. These attachments are built with the same high quality carbon steel as U.S. Tsubaki long-lasting drive chain.
Agriculture Attachment chain is manufactured to industry specifications on a made-to-order basis. Additional attachment styles are available. Please contact U.S. Tsubaki for information on the special attachments.
U.S. Tsubaki offers both MR type and RF type steel roller chains for agricultural applications.
MR type steel roller chains have been designed to replace malleable chains. These chains can be used with the existing sprockets for malleable chains.
They have higher tensile strength, longer life, and provide smoother operation for drives and conveyors than malleable chains. U.S. Tsubaki MR type steel roller chains with various attachments can also be used for material handling operations.
| U.S. Tsubaki Power Transmission, LLC | U.S. Tsubaki Power Transmission, LLC | |
|---|---|---|
| Product Category | Roller Chain | Conveyor Chain |
| Product Number | MR32 | MR32 |
| Product Name | Agriculture Chain | Agriculture Chains |
| Chain Class / Application | Agricultural Chain | |
| Chain Pitch | 1.15 inch (29.21 mm) | 1.15 inch (29.21 mm) |
| Features | Attachment Chain |