U.S. Tsubaki Power Transmission, LLC Plastic Sleeve Chain Attachment CS2052SSD 2L A-1

Description
The main characteristic of this chain is that it has an engineering plastic sleeve between the pin and bushing. The engineering plastic roller is also available in combination with the engineering plastic sleeve.
Description
The main characteristic of this chain is that it has an engineering plastic sleeve between the pin and bushing. The engineering plastic roller is also available in combination with the engineering plastic sleeve.

Suppliers

Company
Product
Description
Supplier Links
Plastic Sleeve Chain Attachment - CS2052SSD 2L A-1 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Plastic Sleeve Chain Attachment
CS2052SSD 2L A-1
Plastic Sleeve Chain Attachment CS2052SSD 2L A-1
The main characteristic of this chain is that it has an engineering plastic sleeve between the pin and bushing. The engineering plastic roller is also available in combination with the engineering plastic sleeve.

The main characteristic of this chain is that it has an engineering plastic sleeve between the pin and bushing. The engineering plastic roller is also available in combination with the engineering plastic sleeve.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number CS2052SSD 2L A-1
Product Name Plastic Sleeve Chain Attachment
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.5000 inch (12.7 mm)
Tensile Strength 175 lbs (79.37 kg)
View Details
Stainless Steel Hollow Pin Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Stainless Steel
Chain Pitch 0.5000 to 2 inch (12.7 to 50.8 mm)
Tensile Strength 1753 to 1.79E6 lbs (795 to 811013 kg)
View Details
Roller Chains - 7204280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
 - Standard Attachment Chain - Renold Plc.
Specs
Material Steel / Hardened Steel
Chain Class / Application Power Transmission Chain
Chain Pitch 0.2362 to 1.5 inch (6 to 38.1 mm)
View Details