U.S. Tsubaki Power Transmission, LLC Agriculture Attachment Chain MR55 2L SD

Description
U.S. Tsubaki Agriculture Attachment chain is designed specifically for farm equipment. These attachments are built with the same high quality carbon steel as U.S. Tsubaki long-lasting drive chain. Agriculture Attachment chain is manufactured to industry specifications on a made-to-order basis. Additional attachment styles are available. Please contact U.S. Tsubaki for information on the special attachments.
Description
U.S. Tsubaki Agriculture Attachment chain is designed specifically for farm equipment. These attachments are built with the same high quality carbon steel as U.S. Tsubaki long-lasting drive chain. Agriculture Attachment chain is manufactured to industry specifications on a made-to-order basis. Additional attachment styles are available. Please contact U.S. Tsubaki for information on the special attachments.

Suppliers

Company
Product
Description
Supplier Links
Agriculture Attachment Chain - MR55 2L SD - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Agriculture Attachment Chain
MR55 2L SD
Agriculture Attachment Chain MR55 2L SD
U.S. Tsubaki Agriculture Attachment chain is designed specifically for farm equipment. These attachments are built with the same high quality carbon steel as U.S. Tsubaki long-lasting drive chain. Agriculture Attachment chain is manufactured to industry specifications on a made-to-order basis. Additional attachment styles are available. Please contact U.S. Tsubaki for information on the special attachments.

U.S. Tsubaki Agriculture Attachment chain is designed specifically for farm equipment. These attachments are built with the same high quality carbon steel as U.S. Tsubaki long-lasting drive chain.
Agriculture Attachment chain is manufactured to industry specifications on a made-to-order basis. Additional attachment styles are available. Please contact U.S. Tsubaki for information on the special attachments.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number MR55 2L SD
Product Name Agriculture Attachment Chain
Chain Class / Application Agricultural Chain
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Pin Conveyor Chain(FVC Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
Chain Pitch 2.48 to 15.75 inch (63 to 400 mm)
Tensile Strength 10341 to 66316 lbs (4690 to 30075 kg)
View Details
Roller Chains - 474925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
Roller bushing, Stainless Steel Roller Chain Type Connecting Link - A 6Y 7-14BL - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
View Details
Engineering Chain - Welded Steel - Renold Jeffrey
Specs
Chain Class / Application Engineering Steel Chain
# of Strands Single
View Details