U.S. Tsubaki Power Transmission, LLC Plastic Sleeve Chain Attachment CS2062 2L A-2

Description
The main characteristic of this chain is that it has an engineering plastic sleeve between the pin and bushing. The engineering plastic roller is also available in combination with the engineering plastic sleeve.
Description
The main characteristic of this chain is that it has an engineering plastic sleeve between the pin and bushing. The engineering plastic roller is also available in combination with the engineering plastic sleeve.

Suppliers

Company
Product
Description
Supplier Links
Plastic Sleeve Chain Attachment - CS2062 2L A-2 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Plastic Sleeve Chain Attachment
CS2062 2L A-2
Plastic Sleeve Chain Attachment CS2062 2L A-2
The main characteristic of this chain is that it has an engineering plastic sleeve between the pin and bushing. The engineering plastic roller is also available in combination with the engineering plastic sleeve.

The main characteristic of this chain is that it has an engineering plastic sleeve between the pin and bushing. The engineering plastic roller is also available in combination with the engineering plastic sleeve.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number CS2062 2L A-2
Product Name Plastic Sleeve Chain Attachment
Material Steel / Hardened Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cast Iron Chain C55A/C55B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 1.63 inch (41.43 mm)
Maximum Allowable Load 1630 lbs (739 kg)
View Details
Roller Chains - 7204155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
0.1475
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Klik-Top Polymer Block Chain -  - Renold Jeffrey
Specs
Chain Class / Application Conveyor Chain
Rollers Rollers
View Details