U.S. Tsubaki Power Transmission, LLC Plastic Sleeve Chain Attachment CS2060 2L SA-1

Description
The main characteristic of this chain is that it has an engineering plastic sleeve between the pin and bushing. The engineering plastic roller is also available in combination with the engineering plastic sleeve.
Description
The main characteristic of this chain is that it has an engineering plastic sleeve between the pin and bushing. The engineering plastic roller is also available in combination with the engineering plastic sleeve.

Suppliers

Company
Product
Description
Supplier Links
Plastic Sleeve Chain Attachment - CS2060 2L SA-1 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Plastic Sleeve Chain Attachment
CS2060 2L SA-1
Plastic Sleeve Chain Attachment CS2060 2L SA-1
The main characteristic of this chain is that it has an engineering plastic sleeve between the pin and bushing. The engineering plastic roller is also available in combination with the engineering plastic sleeve.

The main characteristic of this chain is that it has an engineering plastic sleeve between the pin and bushing. The engineering plastic roller is also available in combination with the engineering plastic sleeve.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number CS2060 2L SA-1
Product Name Plastic Sleeve Chain Attachment
Material Steel / Hardened Steel
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM070 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
Tensile Strength 175 lbs (79.32 kg)
View Details
Attachment Sidebar Elevator Chain(Cement Mill Chain) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Engineering Steel Chain
ISO BS/DIN Pitch >63.50
Chain Pitch 3.94 to 9.84 inch (100 to 250 mm)
View Details
Roller Chains - 6125098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
LINK CHAIN - RC40N-200 - W.M. Berg
Specs
Material NYLATRONr
Chain Class / Application Power Transmission Chain
Chain Pitch 0.5000 inch (12.7 mm)
View Details