U.S. Tsubaki Power Transmission, LLC Agriculture Attachment Chain MR52 2L A-1

Description
U.S. Tsubaki Agriculture Attachment chain is designed specifically for farm equipment. These attachments are built with the same high quality carbon steel as U.S. Tsubaki long-lasting drive chain. Agriculture Attachment chain is manufactured to industry specifications on a made-to-order basis. Additional attachment styles are available. Please contact U.S. Tsubaki for information on the special attachments.
Description
U.S. Tsubaki Agriculture Attachment chain is designed specifically for farm equipment. These attachments are built with the same high quality carbon steel as U.S. Tsubaki long-lasting drive chain. Agriculture Attachment chain is manufactured to industry specifications on a made-to-order basis. Additional attachment styles are available. Please contact U.S. Tsubaki for information on the special attachments.

Suppliers

Company
Product
Description
Supplier Links
Agriculture Attachment Chain - MR52 2L A-1 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Agriculture Attachment Chain
MR52 2L A-1
Agriculture Attachment Chain MR52 2L A-1
U.S. Tsubaki Agriculture Attachment chain is designed specifically for farm equipment. These attachments are built with the same high quality carbon steel as U.S. Tsubaki long-lasting drive chain. Agriculture Attachment chain is manufactured to industry specifications on a made-to-order basis. Additional attachment styles are available. Please contact U.S. Tsubaki for information on the special attachments.

U.S. Tsubaki Agriculture Attachment chain is designed specifically for farm equipment. These attachments are built with the same high quality carbon steel as U.S. Tsubaki long-lasting drive chain.
Agriculture Attachment chain is manufactured to industry specifications on a made-to-order basis. Additional attachment styles are available. Please contact U.S. Tsubaki for information on the special attachments.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number MR52 2L A-1
Product Name Agriculture Attachment Chain
Chain Class / Application Agricultural Chain
Unlock Full Specs
to access all available technical data

Similar Products

0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Double Pitch Conveyor Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
ISO BS/DIN Pitch ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 32 (50.80mm); ISO 40 (63.50mm)
Chain Pitch 1 to 4 inch (25.4 to 102 mm)
View Details
Roller Chains - 1830858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Amusement Park Chain -  - Renold Plc.
Specs
Chain Class / Application Conveyor Chain; Amusement Park Roller Coster / Water Rides
View Details