Suttner America Company Datasheets for Nozzles
Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
Nozzles: Learn more
| Product Name | Notes |
|---|---|
| Applies a variation of chemical with metering action. Similar to ST-60, but with adjustable hose barb. | |
| Designed to introduce detergents into the water system upstream from the pump at high pressure. | |
| For applications requiring quick exchange of different degree nozzles. To help choose the correct quick nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."... | |
| For use when different spray patterns from 0 degree solid stream to 80 degree flat spray are needed. | |
| For use when extreme high and low pressures are needed. For example, spraying cleaning agents with low pressure through an injector valve and then cleaning with high pressure, or switching... | |
| For use when high and low pressures are needed and switching between a solid or a flat spray pattern without changing nozzle. Low pressure mode great for introduction of downstream... | |
| For use when high and low pressures are needed and switching between a solid or a flat spray pattern. Low pressure mode great for introduction of downsteam chemicals. | |
| For use when high and low pressures are needed. For example, spraying cleaning agents with low pressure through an injector valve and then cleaning with high pressure. | |
| Ideal for hard to reach applications, such as gutters underneath fender wells, truck bellies and heavy equipment. | |
| Ideal for high heat applications. This lance uses a specifically designed material that reduces the heat transfer by 35% over the standard molded grip. | |
| Ideal for one nozzle applications and quick exchange is not needed. To help choose the correct nozzle degree and orifice size, click the link above, "For help choosing the correct... | |
| In conjunction with a spray gun and upstream or downstream injector, allows cleaning agents or disinfectants to be applied evenly over a large surface. Stainless steel construction ideal for food... | |
| Increase the cleaning power of your Dual Lance by 200% with the addition of the Turbo Nozzle. Lance can be ordered with any size ST-357 Turbo Nozzle. | |
| Insulator easily adjusts anywhere on lance for desired ergonomic position and can be removed. | |
| Popular car wash choice and hard to reach applications. | |
| Slides easily into drain pipes and sewer lines flushing debris or clearing frozen pipes while attached to sewer hose. | |
| Suitable when using corrosive chemical. Our most popular lances for cold or hot water applications. | |
| Suitable when using corrosive chemical. | |
| Suitable when using corrosive materials. | |
| Switch between two nozzles without stopping. Great for applying soap and then cleaning with high pressure. Popular at tunnel car washes. | |
| The increased tearing action of the rotating spray is ideal for hard surface applications, such as concrete graffiti cleaning or caked mud on heavy equipment. Always start turbo nozzles in... | |
| The increased tearing action of the rotating spray is ideal for hard surface applications, such as concrete graffiti cleaning or caked mud on heavy equipment. | |
| The ST-60 is a downstream injector, relying on a pressure differential. The pressure differential is created by using a large orifice spray nozzle to lower pressure. | |
| The ST-62 injector allows for water flow adjustment from the pressure pump. By adjusting the water flow through the ST-62, a restriction causes a vacuum which allows the detergent to... | |
| This 8700 PSI rated stainless steel lance is the perfect fit for the ST-3600 spray gun. The stainless steel construction is ideal for chemical applications. |