For use when high and low pressures are needed. For example, spraying cleaning agents with low pressure through an injector valve and then cleaning with high pressure.
| Suttner America Company | |
|---|---|
| Product Category | Nozzles |
| Product Number | 200054530 |
| Product Name | ST-53 & ST-54 Dual Lance |
| Media | Chemical |
| Application | Cleaning |
| Maximum Pressure | 4500 psi (3167 m H2O) |
| Temperature Range | 300 F (149 C) |