Suttner America Company Datasheets for Industrial Parts Washers and Cleaning Systems

Industrial parts washers remove grease, soil, oil, abrasive dust, blast debris, swarf, paint, corrosion or other contaminants from the surfaces of components exiting a production line.
Industrial Parts Washers and Cleaning Systems: Learn more

Product Name Notes
A commercial cleaner's dream, comfort technology designed trigger system actually helps the operator keep the trigger open. Fatigue is reduced, allowing longer work periods. If you have extreme abuse applications,...
All stainless steel internal components create a durable long lasting trigger gun, especially suitable when using corrosive chemical. Comfort technology designed trigger system actually helps the operator keep the trigger...
Comfort technology designed easy-pull trigger and comfortable grip provide ease when working long hours. If you have extreme abuse applications, the ST-2305 is up for the challenge with it's handle...
Easy pull trigger and comfort grip reduces trigger force up to 40% and holding force up to 90%. Unitized valve for easy repair.
For high volume, low applications. The comfort technology design assists in long work hour applications by reducing hand fatigue. If you have extreme abuse applications, teh ST-2620 is up for...
Ideal for car wash, fleet wash and truck wash operations.
Ideal for car washes because of constant weep action to prevent freeze ups. Comfort technology designed easy-pull trigger and comfortable grip provide ease when working long hours Blue triggers or...
Ideal for cleaning vertical and overhead surfaces. Perfect for washing tractors, trailers, siding, windows, eaves, etc. Heavy duty, impact-resistant trigger guard has made the ST-601 an industry standard for manufacturing...
Ideal for high volume low application needs, such as farm, chemical or food processng industries. The comfort technology design assists in long work hour applications by reducing hand fatigue. If...
Ideal for high volume low pressure needs, such as farm, chemical or food industries. #201200500 has forged brass housing for maximum strength. #201200520 has stainless steel housing for chemical resistance.
Ideal for quick connecting different lances and accessories. Comfort technology designed easy-pull trigger and comfortable grip provide ease when working long hours. Stainless steel quick coupler plug is needed to...
Ideal when unloader is unavailable or for manual start pressure washers. Flow through design requires pressure washers to be off after use.
Industry standard, the ST-1500 is well-suited for a variety of industrial pressure washing applications. The ST-1500 Weep version gun is our most popular gun for self-service car wash applications.
New patented valve kit and tungsten carbide ball with special valve seat. Economical 7300 PSI spray gun wtih relax action trigger.
Our highest pressure rated industrial spray gun, the ST-3600 is designed for maximum performance and best chemical resistance.
Our highest volume rated industrial gun. Economical solution for high volume industrial applications.
Our most popular industrial production gun, the ST-2000 is designed for heavy-duty durability.This strongest made gun in its class takes the heat and the abuse.
Perfect for cold water units in factories and plants or smaller hot water units.
ST-810 P.O.M. is the perfect chemical application gun with a stainless steel spring, needle, ball and a poly seat for the best chemical resistance.
Steam is ideal for removing grease and oil, sterilizing surfaces, melting ice, plus using where little water is available like oil fields.