Suttner America Company Datasheets for Plastic Valves
Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more
| Product Name | Notes |
|---|---|
| Allows for precision chemical mixture ratio. Connects to the chemical inlet hose barb of the ST-60/62/64/261 without special tools. | |
| Used to regulate the maximum water level in a float tank. When the maximum water level drops the float valve opens. | |
| With the ST-66, chemical flow can be metered and shut off remotely from the injector. With two inlets, it also allows switching from one solution to another. |