Suttner America Company Datasheets for Hose Fittings

Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more

Product Name Notes
1/2" live swivel perfect for connecting to trigger, booms, etc.
10,000 PSI screw couplers, ideal for connections that have to be changed. Multiple versions to meet all of the connections applications.
5800 PSI screw couplings, ideal for connections that have to be changed. Multiple versions to meet all of the connections' applications.
An inexpensive protector for your spray gun and lance. All brass fitting is specifically designed to break before damage can occur to your spray gun or lance.
Couplers are used anywhere high pressure connections are frequently connected and disconnected. Ideal for quick exchange of quick nozzles and spray guns. Series ST straight-through couplings are designed for use...
Exchanging different lances and spray gun versions is very simple and easy.
Redesigned ST-300 swivel with teh addition of a side bearing that increases swivel life by 10 TIMES!
With over 1,000 items available, Suttner America Company is dedicated to supplying industrial-grade high pressure cleaning products to Original Equipment Manufacturers (OEMs) and through other select distribution channels. Suttner GmbH,...