Suttner America Company Threaded Nozzle 820501550

Description
Ideal for one nozzle applications and quick exchange is not needed. To help choose the correct nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."
Description
Ideal for one nozzle applications and quick exchange is not needed. To help choose the correct nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."

Suppliers

Company
Product
Description
Supplier Links
Threaded Nozzle - 820501550 - Suttner America Company
Dubuque, IA, USA
Threaded Nozzle
820501550
Threaded Nozzle 820501550
Ideal for one nozzle applications and quick exchange is not needed. To help choose the correct nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."

Ideal for one nozzle applications and quick exchange is not needed. To help choose the correct nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."

Supplier's Site

Technical Specifications

  Suttner America Company
Product Category Nozzles
Product Number 820501550
Product Name Threaded Nozzle
Media Water
Application Cleaning
Maximum Pressure 4000 psi (2815 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
250 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 250 mil (6350 µm)
View Details
Spray Lances, Injectors, & Quills -  - EXAIR
Specs
Media Water
Application Cleaning
View Details
Viper® 1 in. Inlet Female Single Seat Shut-Off|Master File - I211355 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Orifice Size 1000 mil (25400 µm)
View Details