Suttner America Company Threaded Nozzle 820801570

Description
Ideal for one nozzle applications and quick exchange is not needed. To help choose the correct nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."
Description
Ideal for one nozzle applications and quick exchange is not needed. To help choose the correct nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."

Suppliers

Company
Product
Description
Supplier Links
Threaded Nozzle - 820801570 - Suttner America Company
Dubuque, IA, USA
Threaded Nozzle
820801570
Threaded Nozzle 820801570
Ideal for one nozzle applications and quick exchange is not needed. To help choose the correct nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."

Ideal for one nozzle applications and quick exchange is not needed. To help choose the correct nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."

Supplier's Site

Technical Specifications

  Suttner America Company
Product Category Nozzles
Product Number 820801570
Product Name Threaded Nozzle
Media Water
Application Cleaning
Maximum Pressure 4000 psi (2815 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
187 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
1
Specs
Media Air
Application Cleaning; Spray Drying; Cooling, Treat
Temperature Range 1000 F (538 C)
View Details