Suttner America Company ST-001 Stainless Steel Lance 70012008

Description
Suitable when using corrosive materials.
Description
Suitable when using corrosive materials.

Suppliers

Company
Product
Description
Supplier Links
ST-001 Stainless Steel Lance - 70012008 - Suttner America Company
Dubuque, IA, USA
ST-001 Stainless Steel Lance
70012008
ST-001 Stainless Steel Lance 70012008
Suitable when using corrosive materials.

Suitable when using corrosive materials.

Supplier's Site

Technical Specifications

  Suttner America Company
Product Category Nozzles
Product Number 70012008
Product Name ST-001 Stainless Steel Lance
Media Chemical
Maximum Pressure 5800 psi (4082 m H2O)
Temperature Range 300 F (149 C)
Inlet 1/4" MNPT
Unlock Full Specs
to access all available technical data

Similar Products

Lee Spin Jet® Nozzle -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
Internal Mix 360° Hollow Circular Pattern -  - EXAIR
Specs
Media Ink
Application Painting; Humidification; Dust Suppression. ID of Pipe
Flow 14.7 GPH (15.46 ml/sec)
View Details
Air gun nozzle - LPZ-SD - Festo Corporation
Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Aluminum
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details