Suttner America Company Datasheets for Pressure Regulators

Pressure regulators are used to maintain a constant outlet pressure or flow.
Pressure Regulators: Learn more

Product Name Notes
Adjustable pressure. Forged brass housing, stainless steel ball and valve seat. Special seals for maximum heat and chemical resistance.. Valve member rides on elastomeric cushion, eliminating metal to metal contact,...
Built-in pressure regulator, adjustable from 850 PSI to 5070 PSI. 1/2" bypass connection.
Used for adjusting the maximum working pressure and safe guarding the high pressure water pipes. Ideal for steam combination applications. Low pressure limit eliminates need for additional metering devices.