This 8700 PSI rated stainless steel lance is the perfect fit for the ST-3600 spray gun. The stainless steel construction is ideal for chemical applications.
| Suttner America Company | |
|---|---|
| Product Category | Nozzles |
| Product Number | 203600402 |
| Product Name | ST-3600 Lance |
| Media | Chemical |
| Maximum Pressure | 8700 psi (6123 m H2O) |
| Temperature Range | 300 F (149 C) |
| Inlet | 1/2" MNPT |