Suttner America Company Threaded Nozzle 820901580

Description
Ideal for one nozzle applications and quick exchange is not needed. To help choose the correct nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."
Description
Ideal for one nozzle applications and quick exchange is not needed. To help choose the correct nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."

Suppliers

Company
Product
Description
Supplier Links
Threaded Nozzle - 820901580 - Suttner America Company
Dubuque, IA, USA
Threaded Nozzle
820901580
Threaded Nozzle 820901580
Ideal for one nozzle applications and quick exchange is not needed. To help choose the correct nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."

Ideal for one nozzle applications and quick exchange is not needed. To help choose the correct nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."

Supplier's Site

Technical Specifications

  Suttner America Company
Product Category Nozzles
Product Number 820901580
Product Name Threaded Nozzle
Media Water
Application Cleaning
Maximum Pressure 4000 psi (2815 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

343 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 343 mil (8712 µm)
View Details
Internal Mix Narrow Angle Round Atomizing Nozzles -  - EXAIR
Specs
Media Ink; Other; Lubricants
Application Painting; Cooling, Treat
Flow 66 GPH (69.4 ml/sec)
View Details
Air gun nozzle - ADNA-PDAD-09 - Festo Corporation
Specs
Media Air
Material Brass
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details