Suttner America Company Datasheets for Spray Valves

Spray valves are precision dispensing valves designed to provide precise fluid dispensation depending on applications. The dispensed output can flat or round. Dispensed product is sprayed onto target area, rather than placed directly on it.
Spray Valves: Learn more

Product Name Notes
Built-in pressure regulator, adjustable from 850 PSI to 5070 PSI. 1/2" bypass connection.
Foot controlled valves allow both hands to be free to control the sewer hose. Pulling sewer hose back and forth flushes the pipes.
Used for adjusting the maximum working pressure and safe guarding the high pressure water pipes. Ideal for steam combination applications. Low pressure limit eliminates need for additional metering devices.