The increased tearing action of the rotating spray is ideal for hard surface applications, such as concrete graffiti cleaning or caked mud on heavy equipment.
| Suttner America Company | |
|---|---|
| Product Category | Nozzles |
| Product Number | 999457530 |
| Product Name | Twin Turbo Nozzle Lance |
| Media | Chemical |
| Application | Cleaning |
| Maximum Pressure | 5000 psi (3519 m H2O) |
| Temperature Range | 300 F (149 C) |