For use when extreme high and low pressures are needed. For example, spraying cleaning agents with low pressure through an injector valve and then cleaning with high pressure, or switching to chemicals during high pressure cleaning.
| Suttner America Company | |
|---|---|
| Product Category | Nozzles |
| Product Number | 200154500 |
| Product Name | ST-154 Dual Lance |
| Media | Chemical |
| Application | Cleaning |
| Maximum Pressure | 7300 psi (5138 m H2O) |
| Temperature Range | 300 F (149 C) |