Suttner America Company Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Adjustable pressure. Forged brass housing, stainless steel ball and valve seat. Special seals for maximum heat and chemical resistance.. Valve member rides on elastomeric cushion, eliminating metal to metal contact,... | |
| Allows for easy start due to lack of compression of head pressure. Reduces amp draw on motor start-up. | |
| Allows for precision chemical mixture ratio. Connects to the chemical inlet hose barb of the ST-60/62/64/261 without special tools. | |
| Built-in pressure regulator, adjustable from 850 PSI to 5070 PSI. 1/2" bypass connection. | |
| Couplers are used anywhere high pressure connections are frequently connected and disconnected. Ideal for quick exchange of quick nozzles and spray guns. Series ST straight-through couplings are designed for use... | |
| Protects pressure washer against extreme pressure build-up. Pop off protection. | |
| Protects pump from overheating while protecting packings and valves from excessive heat. | |
| Used for adjusting the maximum working pressure and safe guarding the high pressure water pipes. Ideal for steam combination applications. Low pressure limit eliminates need for additional metering devices. | |
| Used to regulate the maximum water level in a float tank. When the maximum water level drops the float valve opens. | |
| With the ST-66, chemical flow can be metered and shut off remotely from the injector. With two inlets, it also allows switching from one solution to another. |