Suitable when using corrosive chemical.
| Suttner America Company | |
|---|---|
| Product Category | Nozzles |
| Product Number | 200009509 |
| Product Name | ST-009 L Zinc Plated Steel Vented Grip |
| Media | Chemical |
| Maximum Pressure | 5800 psi (4082 m H2O) |
| Temperature Range | 300 F (149 C) |
| Inlet | 1/4" M |