Suttner America Company Datasheets for Pressure Washers
Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease or prepare a surface.
Pressure Washers: Learn more
| Product Name | Notes |
|---|---|
| A commercial cleaner's dream, comfort technology designed trigger system actually helps the operator keep the trigger open. Fatigue is reduced, allowing longer work periods. If you have extreme abuse applications,... | |
| All stainless steel internal components create a durable long lasting trigger gun, especially suitable when using corrosive chemical. Comfort technology designed trigger system actually helps the operator keep the trigger... | |
| Comfort technology designed easy-pull trigger and comfortable grip provide ease when working long hours. If you have extreme abuse applications, the ST-2305 is up for the challenge with it's handle... | |
| Easy pull trigger and comfort grip reduces trigger force up to 40% and holding force up to 90%. Unitized valve for easy repair. | |
| For applications requiring quick exchange of different degree nozzles. To help choose the correct quick nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."... | |
| For high volume, low applications. The comfort technology design assists in long work hour applications by reducing hand fatigue. If you have extreme abuse applications, teh ST-2620 is up for... | |
| For use when different spray patterns from 0 degree solid stream to 80 degree flat spray are needed. | |
| For use when extreme high and low pressures are needed. For example, spraying cleaning agents with low pressure through an injector valve and then cleaning with high pressure, or switching... | |
| For use when high and low pressures are needed and switching between a solid or a flat spray pattern without changing nozzle. Low pressure mode great for introduction of downstream... | |
| For use when high and low pressures are needed and switching between a solid or a flat spray pattern. Low pressure mode great for introduction of downsteam chemicals. | |
| For use when high and low pressures are needed. For example, spraying cleaning agents with low pressure through an injector valve and then cleaning with high pressure. | |
| Ideal for car wash, fleet wash and truck wash operations. | |
| Ideal for car washes because of constant weep action to prevent freeze ups. Comfort technology designed easy-pull trigger and comfortable grip provide ease when working long hours Blue triggers or... | |
| Ideal for cleaning vertical and overhead surfaces. Perfect for washing tractors, trailers, siding, windows, eaves, etc. Heavy duty, impact-resistant trigger guard has made the ST-601 an industry standard for manufacturing... | |
| Ideal for hard to reach applications, such as gutters underneath fender wells, truck bellies and heavy equipment. | |
| Ideal for high heat applications. This lance uses a specifically designed material that reduces the heat transfer by 35% over the standard molded grip. | |
| Ideal for high volume low application needs, such as farm, chemical or food processng industries. The comfort technology design assists in long work hour applications by reducing hand fatigue. If... | |
| Ideal for high volume low pressure needs, such as farm, chemical or food industries. #201200500 has forged brass housing for maximum strength. #201200520 has stainless steel housing for chemical resistance. | |
| Ideal for one nozzle applications and quick exchange is not needed. To help choose the correct nozzle degree and orifice size, click the link above, "For help choosing the correct... | |
| Ideal for quick connecting different lances and accessories. Comfort technology designed easy-pull trigger and comfortable grip provide ease when working long hours. Stainless steel quick coupler plug is needed to... | |
| Ideal when unloader is unavailable or for manual start pressure washers. Flow through design requires pressure washers to be off after use. | |
| In conjunction with a spray gun and upstream or downstream injector, allows cleaning agents or disinfectants to be applied evenly over a large surface. Stainless steel construction ideal for food... | |
| Increase the cleaning power of your Dual Lance by 200% with the addition of the Turbo Nozzle. Lance can be ordered with any size ST-357 Turbo Nozzle. | |
| Industry standard, the ST-1500 is well-suited for a variety of industrial pressure washing applications. The ST-1500 Weep version gun is our most popular gun for self-service car wash applications. | |
| Insulator easily adjusts anywhere on lance for desired ergonomic position and can be removed. | |
| New patented valve kit and tungsten carbide ball with special valve seat. Economical 7300 PSI spray gun wtih relax action trigger. | |
| Our highest pressure rated industrial spray gun, the ST-3600 is designed for maximum performance and best chemical resistance. | |
| Our highest volume rated industrial gun. Economical solution for high volume industrial applications. | |
| Our most popular industrial production gun, the ST-2000 is designed for heavy-duty durability.This strongest made gun in its class takes the heat and the abuse. | |
| Perfect for cold water units in factories and plants or smaller hot water units. | |
| Popular car wash choice and hard to reach applications. | |
| ST-810 P.O.M. is the perfect chemical application gun with a stainless steel spring, needle, ball and a poly seat for the best chemical resistance. | |
| Steam is ideal for removing grease and oil, sterilizing surfaces, melting ice, plus using where little water is available like oil fields. | |
| Suitable when using corrosive chemical. Our most popular lances for cold or hot water applications. | |
| Suitable when using corrosive chemical. | |
| Suitable when using corrosive materials. | |
| Switch between two nozzles without stopping. Great for applying soap and then cleaning with high pressure. Popular at tunnel car washes. | |
| The increased tearing action of the rotating spray is ideal for hard surface applications, such as concrete graffiti cleaning or caked mud on heavy equipment. Always start turbo nozzles in... | |
| The increased tearing action of the rotating spray is ideal for hard surface applications, such as concrete graffiti cleaning or caked mud on heavy equipment. | |
| This 8700 PSI rated stainless steel lance is the perfect fit for the ST-3600 spray gun. The stainless steel construction is ideal for chemical applications. |