For use when high and low pressures are needed and switching between a solid or a flat spray pattern. Low pressure mode great for introduction of downsteam chemicals.
| Suttner America Company | |
|---|---|
| Product Category | Nozzles |
| Product Number | 200059640 |
| Product Name | Multi-Reg Nozzle Other Orifice Sizes |
| Media | Chemical; Water |
| Application | Cleaning |
| Maximum Pressure | 3000 psi (2111 m H2O) |
| Temperature Range | 300 F (149 C) |