Suttner America Company Datasheets for Blast and Jet Machine Components
Blast and jet machine components are accessories to blast and jet machines and systems. Products include abrasive jet cutting head, abrasive injector, blast cabinet / enclosure, blast room / cutting booth, blast wheel, crank drive, cutting head, dust collection / filtration system, gun / lance, hopper / tank, intensifier, media separator / reclaimer, pressure generator and waterjet cutting head.
Blast and Jet Machine Components: Learn more
| Product Name | Notes |
|---|---|
| A commercial cleaner's dream, comfort technology designed trigger system actually helps the operator keep the trigger open. Fatigue is reduced, allowing longer work periods. If you have extreme abuse applications,... | |
| All stainless steel internal components create a durable long lasting trigger gun, especially suitable when using corrosive chemical. Comfort technology designed trigger system actually helps the operator keep the trigger... | |
| Comfort technology designed easy-pull trigger and comfortable grip provide ease when working long hours. If you have extreme abuse applications, the ST-2305 is up for the challenge with it's handle... | |
| Easy pull trigger and comfort grip reduces trigger force up to 40% and holding force up to 90%. Unitized valve for easy repair. | |
| For applications requiring quick exchange of different degree nozzles. To help choose the correct quick nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."... | |
| For high volume, low applications. The comfort technology design assists in long work hour applications by reducing hand fatigue. If you have extreme abuse applications, teh ST-2620 is up for... | |
| For use when different spray patterns from 0 degree solid stream to 80 degree flat spray are needed. | |
| For use when extreme high and low pressures are needed. For example, spraying cleaning agents with low pressure through an injector valve and then cleaning with high pressure, or switching... | |
| For use when high and low pressures are needed and switching between a solid or a flat spray pattern without changing nozzle. Low pressure mode great for introduction of downstream... | |
| For use when high and low pressures are needed and switching between a solid or a flat spray pattern. Low pressure mode great for introduction of downsteam chemicals. | |
| For use when high and low pressures are needed. For example, spraying cleaning agents with low pressure through an injector valve and then cleaning with high pressure. | |
| Ideal for car wash, fleet wash and truck wash operations. | |
| Ideal for car washes because of constant weep action to prevent freeze ups. Comfort technology designed easy-pull trigger and comfortable grip provide ease when working long hours Blue triggers or... | |
| Ideal for cleaning vertical and overhead surfaces. Perfect for washing tractors, trailers, siding, windows, eaves, etc. Heavy duty, impact-resistant trigger guard has made the ST-601 an industry standard for manufacturing... | |
| Ideal for hard to reach applications, such as gutters underneath fender wells, truck bellies and heavy equipment. | |
| Ideal for high heat applications. This lance uses a specifically designed material that reduces the heat transfer by 35% over the standard molded grip. | |
| Ideal for high volume low application needs, such as farm, chemical or food processng industries. The comfort technology design assists in long work hour applications by reducing hand fatigue. If... | |
| Ideal for high volume low pressure needs, such as farm, chemical or food industries. #201200500 has forged brass housing for maximum strength. #201200520 has stainless steel housing for chemical resistance. | |
| Ideal for one nozzle applications and quick exchange is not needed. To help choose the correct nozzle degree and orifice size, click the link above, "For help choosing the correct... | |
| Ideal for quick connecting different lances and accessories. Comfort technology designed easy-pull trigger and comfortable grip provide ease when working long hours. Stainless steel quick coupler plug is needed to... | |
| Ideal when unloader is unavailable or for manual start pressure washers. Flow through design requires pressure washers to be off after use. | |
| In conjunction with a spray gun and upstream or downstream injector, allows cleaning agents or disinfectants to be applied evenly over a large surface. Stainless steel construction ideal for food... | |
| Increase the cleaning power of your Dual Lance by 200% with the addition of the Turbo Nozzle. Lance can be ordered with any size ST-357 Turbo Nozzle. | |
| Industry standard, the ST-1500 is well-suited for a variety of industrial pressure washing applications. The ST-1500 Weep version gun is our most popular gun for self-service car wash applications. | |
| Insulator easily adjusts anywhere on lance for desired ergonomic position and can be removed. | |
| New patented valve kit and tungsten carbide ball with special valve seat. Economical 7300 PSI spray gun wtih relax action trigger. | |
| Our highest pressure rated industrial spray gun, the ST-3600 is designed for maximum performance and best chemical resistance. | |
| Our highest volume rated industrial gun. Economical solution for high volume industrial applications. | |
| Our most popular industrial production gun, the ST-2000 is designed for heavy-duty durability.This strongest made gun in its class takes the heat and the abuse. | |
| Perfect for cold water units in factories and plants or smaller hot water units. | |
| Popular car wash choice and hard to reach applications. | |
| ST-810 P.O.M. is the perfect chemical application gun with a stainless steel spring, needle, ball and a poly seat for the best chemical resistance. | |
| Steam is ideal for removing grease and oil, sterilizing surfaces, melting ice, plus using where little water is available like oil fields. | |
| Suitable when using corrosive chemical. Our most popular lances for cold or hot water applications. | |
| Suitable when using corrosive chemical. | |
| Suitable when using corrosive materials. | |
| Switch between two nozzles without stopping. Great for applying soap and then cleaning with high pressure. Popular at tunnel car washes. | |
| The increased tearing action of the rotating spray is ideal for hard surface applications, such as concrete graffiti cleaning or caked mud on heavy equipment. Always start turbo nozzles in... | |
| The increased tearing action of the rotating spray is ideal for hard surface applications, such as concrete graffiti cleaning or caked mud on heavy equipment. | |
| This 8700 PSI rated stainless steel lance is the perfect fit for the ST-3600 spray gun. The stainless steel construction is ideal for chemical applications. |