Suttner America Company Datasheets for Dispensing Valve Systems

Dispensing valve systems are designed to provide precise fluid dispensing depending on applications. The dispensed output can be a bead, dot, flat spray, round spray, or fill (potting). The type of dispensing pattern from dispensing valve systems is determined by valve design and is dependent on dispensed fluid properties. 
Dispensing Valve Systems: Learn more

Product Name Notes
Built-in pressure regulator, adjustable from 850 PSI to 5070 PSI. 1/2" bypass connection.
Foot controlled valves allow both hands to be free to control the sewer hose. Pulling sewer hose back and forth flushes the pipes.
Used for adjusting the maximum working pressure and safe guarding the high pressure water pipes. Ideal for steam combination applications. Low pressure limit eliminates need for additional metering devices.