Suttner America Company Quick Connect Spray Nozzle 900004065

Description
For applications requiring quick exchange of different degree nozzles. To help choose the correct quick nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."
Description
For applications requiring quick exchange of different degree nozzles. To help choose the correct quick nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."

Suppliers

Company
Product
Description
Supplier Links
Quick Connect Spray Nozzle - 900004065 - Suttner America Company
Dubuque, IA, USA
Quick Connect Spray Nozzle
900004065
Quick Connect Spray Nozzle 900004065
For applications requiring quick exchange of different degree nozzles. To help choose the correct quick nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."

For applications requiring quick exchange of different degree nozzles. To help choose the correct quick nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."

Supplier's Site

Technical Specifications

  Suttner America Company
Product Category Nozzles
Product Number 900004065
Product Name Quick Connect Spray Nozzle
Media Water
Application Cleaning
Maximum Pressure 4000 psi (2815 m H2O)
Temperature Range 300 F (149 C)
Unlock Full Specs
to access all available technical data

Similar Products

WL Series Low Flow Full Cone Nozzle, 1/4 NPT -  - EXAIR
Specs
Media Water
Application Cleaning
Pattern Hollow Cone
View Details
Viper® 5/8 in. Size and 4 1/3 in. Length Bore Tip|Master File - I218646 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 6060 GPH (6372 ml/sec)
View Details
Airless  Paint Spray Tip - SKILL™ - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details