Suttner America Company Adjustable Chemical Injector 900000068

Description
Applies a variation of chemical with metering action. Similar to ST-60, but with adjustable hose barb.
Description
Applies a variation of chemical with metering action. Similar to ST-60, but with adjustable hose barb.

Suppliers

Company
Product
Description
Supplier Links
Adjustable Chemical Injector - 900000068 - Suttner America Company
Dubuque, IA, USA
Adjustable Chemical Injector
900000068
Adjustable Chemical Injector 900000068
Applies a variation of chemical with metering action. Similar to ST-60, but with adjustable hose barb.

Applies a variation of chemical with metering action. Similar to ST-60, but with adjustable hose barb.

Supplier's Site

Technical Specifications

  Suttner America Company
Product Category Nozzles
Product Number 900000068
Product Name Adjustable Chemical Injector
Media Chemical; Water
Application Cleaning
Maximum Pressure 3000 psi (2111 m H2O)
Inlet 3/8" FNPT
Unlock Full Specs
to access all available technical data

Similar Products

187 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
Internal Mix Narrow Angle Round Atomizing Nozzles -  - EXAIR
Specs
Media Ink; Other; Lubricants
Application Painting; Cooling, Treat
Flow 66 GPH (69.4 ml/sec)
View Details
Air gun nozzle - ADNA-PDAD-73 - Festo Corporation
Specs
Media Air
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details