Slides easily into drain pipes and sewer lines flushing debris or clearing frozen pipes while attached to sewer hose.
| Suttner America Company | |
|---|---|
| Product Category | Nozzles |
| Product Number | 121370170 |
| Product Name | ST-49 Non-Rotating Sewer Nozzle |
| Media | Water |
| Application | Cleaning |
| Maximum Pressure | 4200 psi (2956 m H2O) |
| Orifice Size | 4.5 mil (114 µm) |