For applications requiring quick exchange of different degree nozzles. To help choose the correct quick nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."
| Suttner America Company | |
|---|---|
| Product Category | Nozzles |
| Product Number | 900002540 |
| Product Name | Quick Connect Spray Nozzle |
| Media | Water |
| Application | Cleaning |
| Maximum Pressure | 4000 psi (2815 m H2O) |
| Temperature Range | 300 F (149 C) |