C & C Lift Truck, Inc. CABINET STYLE WORKBENCHES HCW3096D350

Description
All-welded with 1" square tube 18 ga. framework and sheet metal panels. Versatile and durable Cabinet Workbenches are ideal for tool shops, production and warehouse area or general office environments. All doors have locking handles, keyed alike. Adjustable 16 ga. steel interior shelves. Drawers are full-extension, 100 lb. capacity and are arranged horizontally and vertically. Cabinets are 30"D x 34"H and 60", 72" or 96" long. Cabinets ship fully assembled. Add optional accessories and have a complete workstation (optional accessories ship separately, assembly required). Overhead components are individually keyed and separated inside. Steel color options: Beige, Black, Blue, Gray, and Red - please specify. Bench top options: 1-3/4" Wood Comp, 1-1/4" Plastic TM, and 1-3/4" Maple. Standard laminate options: Almond, Black, Frosty White, and Gray - please specify. FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
CABINET STYLE WORKBENCHES - HCW3096D350 - C & C Lift Truck, Inc.
Edison, NJ, USA
CABINET STYLE WORKBENCHES
HCW3096D350
CABINET STYLE WORKBENCHES HCW3096D350
All-welded with 1" square tube 18 ga. framework and sheet metal panels. Versatile and durable Cabinet Workbenches are ideal for tool shops, production and warehouse area or general office environments. All doors have locking handles, keyed alike. Adjustable 16 ga. steel interior shelves. Drawers are full-extension, 100 lb. capacity and are arranged horizontally and vertically. Cabinets are 30"D x 34"H and 60", 72" or 96" long. Cabinets ship fully assembled. Add optional accessories and have a complete workstation (optional accessories ship separately, assembly required). Overhead components are individually keyed and separated inside. Steel color options: Beige, Black, Blue, Gray, and Red - please specify. Bench top options: 1-3/4" Wood Comp, 1-1/4" Plastic TM, and 1-3/4" Maple. Standard laminate options: Almond, Black, Frosty White, and Gray - please specify. FOB Shipping Point.
  • All-welded with 1" square tube 18 ga. framework and sheet metal panels.

Versatile and durable Cabinet Workbenches are ideal for tool shops, production and warehouse area or general office environments. All doors have locking handles, keyed alike. Adjustable 16 ga. steel interior shelves. Drawers are full-extension, 100 lb. capacity and are arranged horizontally and vertically. Cabinets are 30"D x 34"H and 60", 72" or 96" long. Cabinets ship fully assembled. Add optional accessories and have a complete workstation (optional accessories ship separately, assembly required). Overhead components are individually keyed and separated inside. Steel color options: Beige, Black, Blue, Gray, and Red - please specify. Bench top options: 1-3/4" Wood Comp, 1-1/4" Plastic TM, and 1-3/4" Maple. Standard laminate options: Almond, Black, Frosty White, and Gray - please specify. FOB Shipping Point.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number HCW3096D350
Product Name CABINET STYLE WORKBENCHES
Length 96.0 inch (2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Low Oxygen Culture System - OxyGenie - Baker
Specs
Type Cleanroom
Length 11.8 inch (300 mm)
Width 15.4 inch (391.16 mm)
View Details
Freestanding Station (Centered) (32
Specs
Length 27.0 inch (686 mm)
Width 32.0 inch (812.80 mm)
Height 85.0 inch (2159 mm)
View Details
BETEX Mobilift Series Workbenches - TB-WB3261000 - Quality Bearings & Components
Specs
Type Mobile Hydraulic Workbench
Length 57.1 inch (1450 mm)
Width 33.9 inch (860.00 mm)
View Details
RS Components, Ltd.
Specs
Type Bench Frame
Length 59.1 inch (1500 mm)
Width 29.5 inch (750.00 mm)
View Details