C & C Lift Truck, Inc. ADJUSTABLE WORK BENCHES H2490A

Description
Add a custom fitting work station to your shop floor. Adjustable work benches provide a perfect fit for your workplace needs. Benches adjust from 29" - 38" high allowing for a tailored working height. Built with steel channel legs and welded steel cross member for added strength and durability. Adjustable benches also include stringer for added bench stability. Electrical knockouts on each leg offer space for duplex outlet boxes (not included) and subsequent electrical hookup. Optional leg levelers easily adapt to uneven flooring. Expand storage space with optional bench drawers. Available in five bench top options (see work bench top description below). FOB IL, PA, CA, TX and GA. Work Bench Top Description Steel Top - 12-gauge steel; heavy-duty maintenance. Laminated Hardwood - 180° soft front edge; precision assembly and repair work. Plastic Laminate - 180° soft front edge; light assembly, office, school work. Super Comp. - 180° soft front edge; abuse resistant for assembly & repair. Graphite - Comfort edge; solvent resistant, medium duty work surface. For work bench accessories search keyword: Work Bench Accessories

Suppliers

Company
Product
Description
Supplier Links
ADJUSTABLE WORK BENCHES - H2490A - C & C Lift Truck, Inc.
Edison, NJ, USA
ADJUSTABLE WORK BENCHES
H2490A
ADJUSTABLE WORK BENCHES H2490A
Add a custom fitting work station to your shop floor. Adjustable work benches provide a perfect fit for your workplace needs. Benches adjust from 29" - 38" high allowing for a tailored working height. Built with steel channel legs and welded steel cross member for added strength and durability. Adjustable benches also include stringer for added bench stability. Electrical knockouts on each leg offer space for duplex outlet boxes (not included) and subsequent electrical hookup. Optional leg levelers easily adapt to uneven flooring. Expand storage space with optional bench drawers. Available in five bench top options (see work bench top description below). FOB IL, PA, CA, TX and GA. Work Bench Top Description Steel Top - 12-gauge steel; heavy-duty maintenance. Laminated Hardwood - 180° soft front edge; precision assembly and repair work. Plastic Laminate - 180° soft front edge; light assembly, office, school work. Super Comp. - 180° soft front edge; abuse resistant for assembly & repair. Graphite - Comfort edge; solvent resistant, medium duty work surface. For work bench accessories search keyword: Work Bench Accessories
  • Add a custom fitting work station to your shop floor.
  • Adjustable work benches provide a perfect fit for your workplace needs.

Benches adjust from 29" - 38" high allowing for a tailored working height. Built with steel channel legs and welded steel cross member for added strength and durability. Adjustable benches also include stringer for added bench stability. Electrical knockouts on each leg offer space for duplex outlet boxes (not included) and subsequent electrical hookup. Optional leg levelers easily adapt to uneven flooring. Expand storage space with optional bench drawers. Available in five bench top options (see work bench top description below). FOB IL, PA, CA, TX and GA.
Work Bench Top Description
Steel Top - 12-gauge steel; heavy-duty maintenance.
Laminated Hardwood - 180° soft front edge; precision assembly and repair work.
Plastic Laminate - 180° soft front edge; light assembly, office, school work.
Super Comp. - 180° soft front edge; abuse resistant for assembly & repair.
Graphite - Comfort edge; solvent resistant, medium duty work surface.
For work bench accessories search keyword: Work Bench Accessories

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number H2490A
Product Name ADJUSTABLE WORK BENCHES
Length 28.0 inch (711 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Technician Workcenter (Corner) - RS-C032S - Rousseau Metal Inc.
Specs
Height 76.0 inch (1930 mm)
Capacity 400 lbs (181 kg)
Work Surface PaintedSteel
View Details
Anaerobic Workstation - Bugbox Ax - Baker
Specs
Type Cleanroom
Length 31.5 inch (800 mm)
Width 26.7 inch (679.00 mm)
View Details
BETEX Mobilift Series Workbenches - TB-WB260400 - Quality Bearings & Components
Specs
Type Mobile Hydraulic Workbench
Length 59.1 inch (1500 mm)
Width 37.4 inch (950.00 mm)
View Details
 - 9097107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Work Bench Shelf
Length 70.9 inch (1800 mm)
Width 27.6 inch (700.00 mm)
View Details