C & C Lift Truck, Inc. WORK BENCH WITH LOWER SHELF AND STRINGER H803-P-424

Description
Industrial-duty construction throughout. Stands up to hard punishing work. An excellent performer for maintenance, repair or assembly work. Legs, stringers, shelves, backboards and end pieces are heavy duty 14 ga. construction. 12 ga. steel tops support heavy loads. Plastic tops are non-glare white and available as conductive (anti-static) at additional cost. Hard rock maple tops make a superior work surface. Gray in color. Legs adjust from 30-3/4" to 34-3/4". Channel legs available with glides for uneven floors. Shipped K.D. FOB Shipping Point. BENCH DRAWER Heavy-duty welded construction. Full extension drawer slides that allow easy operation with the heaviest loads. Multi-unit design allows for stacking drawers. Mounting kit included. FOB Shipping Point. TOP SHELF Ideal for additional storage above the work surface. 10"D. x 12"H. Mounting hardware included. FOB Shipping Point. CASTER KIT Convert any workbench with lower shelves to a mobile workbench. Caster Kit includes heavy-duty 5" dia. casters (2 rigid, 2 swivel with brakes). FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
WORK BENCH WITH LOWER SHELF AND STRINGER - H803-P-424 - C & C Lift Truck, Inc.
Edison, NJ, USA
WORK BENCH WITH LOWER SHELF AND STRINGER
H803-P-424
WORK BENCH WITH LOWER SHELF AND STRINGER H803-P-424
Industrial-duty construction throughout. Stands up to hard punishing work. An excellent performer for maintenance, repair or assembly work. Legs, stringers, shelves, backboards and end pieces are heavy duty 14 ga. construction. 12 ga. steel tops support heavy loads. Plastic tops are non-glare white and available as conductive (anti-static) at additional cost. Hard rock maple tops make a superior work surface. Gray in color. Legs adjust from 30-3/4" to 34-3/4". Channel legs available with glides for uneven floors. Shipped K.D. FOB Shipping Point. BENCH DRAWER Heavy-duty welded construction. Full extension drawer slides that allow easy operation with the heaviest loads. Multi-unit design allows for stacking drawers. Mounting kit included. FOB Shipping Point. TOP SHELF Ideal for additional storage above the work surface. 10"D. x 12"H. Mounting hardware included. FOB Shipping Point. CASTER KIT Convert any workbench with lower shelves to a mobile workbench. Caster Kit includes heavy-duty 5" dia. casters (2 rigid, 2 swivel with brakes). FOB Shipping Point.
  • Industrial-duty construction throughout.
  • Stands up to hard punishing work.

An excellent performer for maintenance, repair or assembly work. Legs, stringers, shelves, backboards and end pieces are heavy duty 14 ga. construction. 12 ga. steel tops support heavy loads. Plastic tops are non-glare white and available as conductive (anti-static) at additional cost. Hard rock maple tops make a superior work surface. Gray in color. Legs adjust from 30-3/4" to 34-3/4". Channel legs available with glides for uneven floors. Shipped K.D. FOB Shipping Point.
BENCH DRAWER

  • Heavy-duty welded construction.

Full extension drawer slides that allow easy operation with the heaviest loads. Multi-unit design allows for stacking drawers. Mounting kit included. FOB Shipping Point.

TOP SHELF

Ideal for additional storage above the work surface. 10"D. x 12"H. Mounting hardware included. FOB Shipping Point.

CASTER KIT

  • Convert any workbench with lower shelves to a mobile workbench.

Caster Kit includes heavy-duty 5" dia. casters (2 rigid, 2 swivel with brakes). FOB Shipping Point.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number H803-P-424
Product Name WORK BENCH WITH LOWER SHELF AND STRINGER
Length 48.0 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workstation with Laminated Wood Top - R5WH5-2009 - Rousseau Metal Inc.
Specs
Length 30.0 inch (762 mm)
Width 60.0 inch (1524.00 mm)
Height 82.0 inch (2083 mm)
View Details
BETEX Mobilift Series Workbenches - TB-WB260400 - Quality Bearings & Components
Specs
Type Mobile Hydraulic Workbench
Length 59.1 inch (1500 mm)
Width 37.4 inch (950.00 mm)
View Details
 - 1271505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cabinet
Width 20.7 inch (525.00 mm)
Height 17.7 inch (450 mm)
View Details
Low Oxygen Culture System - OxyGenie - Baker
Specs
Type Cleanroom
Length 11.8 inch (300 mm)
Width 15.4 inch (391.16 mm)
View Details