C & C Lift Truck, Inc. 1,000 LB. CAPACITY ROOSEVELT SERIES WORKBENCHES HRN3048

Description
10-Year unconditional warranty. Height adjustable from 30" to 36". America's Easiest to Assemble Benches. Heavy Duty 13-gauge steel legs. Various Chemicals and scratch resistant powder paint. Meet all local, state, and federal specifications. This Workbench features the finest channel leg design available in the USA today. Height adjustment is made at the top of the leg for convenience. Standard workbench colors are Blue, Gray or Black - please specify. Select from Genuine Formica™ Laminate, LisStat™ ESD Laminate, 304 Grade Stainless Steel, or Butcher Block tops. Butcher Block tops are a combination of ash and maple hardwood strips for durability. Our ESD workbench comes with wrist strap jack on each side, a 10' green grounding wire and aluminum sheet underneath the ESD top for maximum conductivity. Standard Formica™ Laminate top colors available in Frosty White, Black, Desert Beige, Gray or Oak - please specify. LisStat™ ESD laminate available in White, Gray or Black - please specify. Class 100 Cleanroom tops available and other colors, sizes, and options are available - contact dealer for more information. FOB Shipping Point. Adjust the height of the optional shelves, lights, bin box rails and roll holders on 1" centers with a turn of a knob.
Description
10-Year unconditional warranty. Height adjustable from 30" to 36". America's Easiest to Assemble Benches. Heavy Duty 13-gauge steel legs. Various Chemicals and scratch resistant powder paint. Meet all local, state, and federal specifications. This Workbench features the finest channel leg design available in the USA today. Height adjustment is made at the top of the leg for convenience. Standard workbench colors are Blue, Gray or Black - please specify. Select from Genuine Formica™ Laminate, LisStat™ ESD Laminate, 304 Grade Stainless Steel, or Butcher Block tops. Butcher Block tops are a combination of ash and maple hardwood strips for durability. Our ESD workbench comes with wrist strap jack on each side, a 10' green grounding wire and aluminum sheet underneath the ESD top for maximum conductivity. Standard Formica™ Laminate top colors available in Frosty White, Black, Desert Beige, Gray or Oak - please specify. LisStat™ ESD laminate available in White, Gray or Black - please specify. Class 100 Cleanroom tops available and other colors, sizes, and options are available - contact dealer for more information. FOB Shipping Point. Adjust the height of the optional shelves, lights, bin box rails and roll holders on 1" centers with a turn of a knob.

Suppliers

Company
Product
Description
Supplier Links
1,000 LB. CAPACITY ROOSEVELT SERIES WORKBENCHES - HRN3048 - C & C Lift Truck, Inc.
Edison, NJ, USA
1,000 LB. CAPACITY ROOSEVELT SERIES WORKBENCHES
HRN3048
1,000 LB. CAPACITY ROOSEVELT SERIES WORKBENCHES HRN3048
10-Year unconditional warranty. Height adjustable from 30" to 36". America's Easiest to Assemble Benches. Heavy Duty 13-gauge steel legs. Various Chemicals and scratch resistant powder paint. Meet all local, state, and federal specifications. This Workbench features the finest channel leg design available in the USA today. Height adjustment is made at the top of the leg for convenience. Standard workbench colors are Blue, Gray or Black - please specify. Select from Genuine Formica™ Laminate, LisStat™ ESD Laminate, 304 Grade Stainless Steel, or Butcher Block tops. Butcher Block tops are a combination of ash and maple hardwood strips for durability. Our ESD workbench comes with wrist strap jack on each side, a 10' green grounding wire and aluminum sheet underneath the ESD top for maximum conductivity. Standard Formica™ Laminate top colors available in Frosty White, Black, Desert Beige, Gray or Oak - please specify. LisStat™ ESD laminate available in White, Gray or Black - please specify. Class 100 Cleanroom tops available and other colors, sizes, and options are available - contact dealer for more information. FOB Shipping Point. Adjust the height of the optional shelves, lights, bin box rails and roll holders on 1" centers with a turn of a knob.
  • 10-Year unconditional warranty.
  • Height adjustable from 30" to 36".
  • America's Easiest to Assemble Benches.
  • Heavy Duty 13-gauge steel legs.
  • Various Chemicals and scratch resistant powder paint.
  • Meet all local, state, and federal specifications.

This Workbench features the finest channel leg design available in the USA today. Height adjustment is made at the top of the leg for convenience. Standard workbench colors are Blue, Gray or Black - please specify. Select from Genuine Formica™ Laminate, LisStat™ ESD Laminate, 304 Grade Stainless Steel, or Butcher Block tops. Butcher Block tops are a combination of ash and maple hardwood strips for durability. Our ESD workbench comes with wrist strap jack on each side, a 10' green grounding wire and aluminum sheet underneath the ESD top for maximum conductivity. Standard Formica™ Laminate top colors available in Frosty White, Black, Desert Beige, Gray or Oak - please specify. LisStat™ ESD laminate available in White, Gray or Black - please specify. Class 100 Cleanroom tops available and other colors, sizes, and options are available - contact dealer for more information. FOB Shipping Point.

Adjust the height of the optional shelves, lights, bin box rails and roll holders on 1" centers with a turn of a knob.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number HRN3048
Product Name 1,000 LB. CAPACITY ROOSEVELT SERIES WORKBENCHES
Length 48.0 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - lifting-1260-28510 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details
Workbenches - 1357347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 59.1 inch (1500 mm)
Width 27.6 inch (700.00 mm)
View Details
EW/WS Worbench Table (Stationary), Painted Steel, Laminated Hardwood (120?W X 30?D) - WSA2973 - Rousseau Metal Inc.
Specs
Type Industrial
Length 33.8 inch (857 mm)
Width 120.0 inch (3048.00 mm)
View Details