C & C Lift Truck, Inc. MOBILE CABINETS & WORKBENCHES HJX218-U5

Description
12 gauge shelves, with 14 gauge sides on cabinets. Drawers and doors keyed alike - includes 2 keys per lock. 1,200 lb. capacity. Durable all-welded construction, except bolt on 5" x 1-1/4" urethane casters. Lockable drawers measure 5"H. x 16"W. x 20"D. Powder coated Gray finish. 3 lips up for retention, front lip down for ease of use. FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
MOBILE CABINETS & WORKBENCHES - HJX218-U5 - C & C Lift Truck, Inc.
Edison, NJ, USA
MOBILE CABINETS & WORKBENCHES
HJX218-U5
MOBILE CABINETS & WORKBENCHES HJX218-U5
12 gauge shelves, with 14 gauge sides on cabinets. Drawers and doors keyed alike - includes 2 keys per lock. 1,200 lb. capacity. Durable all-welded construction, except bolt on 5" x 1-1/4" urethane casters. Lockable drawers measure 5"H. x 16"W. x 20"D. Powder coated Gray finish. 3 lips up for retention, front lip down for ease of use. FOB Shipping Point.
  • 12 gauge shelves, with 14 gauge sides on cabinets.
  • Drawers and doors keyed alike - includes 2 keys per lock.
  • 1,200 lb. capacity.

Durable all-welded construction, except bolt on 5" x 1-1/4" urethane casters. Lockable drawers measure 5"H. x 16"W. x 20"D. Powder coated Gray finish. 3 lips up for retention, front lip down for ease of use. FOB Shipping Point.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number HJX218-U5
Product Name MOBILE CABINETS & WORKBENCHES
Length 18.0 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BETEX Mobilift Series Workbenches - TB-WB260400 - Quality Bearings & Components
Specs
Type Mobile Hydraulic Workbench
Length 59.1 inch (1500 mm)
Width 37.4 inch (950.00 mm)
View Details
 - 1271500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Work Bench Leg
Height 29.5 to 37.4 inch (750 to 950 mm)
View Details
Adjustable Workbench (electric) with Laminated Wood Top (48
Specs
Length 36.0 inch (914 mm)
Width 48.0 inch (1219.20 mm)
Capacity 1125 lbs (510 kg)
View Details
Hypoxia Workstation - Bugbox M - Baker
Specs
Type Cleanroom
Length 33.0 inch (838 mm)
Width 31.5 inch (800.10 mm)
View Details