C & C Lift Truck, Inc. CABINET WORK BENCHES HCS-2872-SD

Description
Customized work bench to fit your needs. Sliding doors are factory installed and equipped with cylinder lock and 2 keys. Shelves are adjustable on 4" centers. Optional high pressure laminate or composition top, side and back stops, bench risers and extra shelves available - contact dealer for pricing. FOB Shipping Point. 13 colors available at no additional cost. Colors: Gray, Dark Green, Vista Green, Dark Brown, Beige, Dark Blue, Light Blue, Orange, Red, Putty, Black, White and Yellow - please specify. Delivery is not affected by color choice. Custom colors available at an additional cost. Custom Design...All items can be modified to suit your needs. Call for information.
Description
Customized work bench to fit your needs. Sliding doors are factory installed and equipped with cylinder lock and 2 keys. Shelves are adjustable on 4" centers. Optional high pressure laminate or composition top, side and back stops, bench risers and extra shelves available - contact dealer for pricing. FOB Shipping Point. 13 colors available at no additional cost. Colors: Gray, Dark Green, Vista Green, Dark Brown, Beige, Dark Blue, Light Blue, Orange, Red, Putty, Black, White and Yellow - please specify. Delivery is not affected by color choice. Custom colors available at an additional cost. Custom Design...All items can be modified to suit your needs. Call for information.

Suppliers

Company
Product
Description
Supplier Links
CABINET WORK BENCHES - HCS-2872-SD - C & C Lift Truck, Inc.
Edison, NJ, USA
CABINET WORK BENCHES
HCS-2872-SD
CABINET WORK BENCHES HCS-2872-SD
Customized work bench to fit your needs. Sliding doors are factory installed and equipped with cylinder lock and 2 keys. Shelves are adjustable on 4" centers. Optional high pressure laminate or composition top, side and back stops, bench risers and extra shelves available - contact dealer for pricing. FOB Shipping Point. 13 colors available at no additional cost. Colors: Gray, Dark Green, Vista Green, Dark Brown, Beige, Dark Blue, Light Blue, Orange, Red, Putty, Black, White and Yellow - please specify. Delivery is not affected by color choice. Custom colors available at an additional cost. Custom Design...All items can be modified to suit your needs. Call for information.
  • Customized work bench to fit your needs.

Sliding doors are factory installed and equipped with cylinder lock and 2 keys. Shelves are adjustable on 4" centers. Optional high pressure laminate or composition top, side and back stops, bench risers and extra shelves available - contact dealer for pricing. FOB Shipping Point.
13 colors available at no additional cost.

Colors: Gray, Dark Green, Vista Green, Dark Brown, Beige, Dark Blue, Light Blue, Orange, Red, Putty, Black, White and Yellow - please specify.

Delivery is not affected by color choice.
Custom colors available at an additional cost.
Custom Design...All items can be modified to suit your needs. Call for information.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number HCS-2872-SD
Product Name CABINET WORK BENCHES
Length 28.0 inch (711 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - fixed-1890-28509 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details
Workbenches - 1357345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 47.2 inch (1200 mm)
Width 27.6 inch (700.00 mm)
View Details
Workbenches (WS/EW) - EC3123C - Rousseau Metal Inc.
Specs
Length 80.0 inch (2032 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details