C & C Lift Truck, Inc. ADJUSTABLE SLIDE BOLT WORK BENCHES H2478AS

Description
Positions from 29" to 37"H for working comfort. Help improve working comfort and productivity with these slide bolt adjusting work benches. A working height of 29" to 37" can be positioned to ensure an ergonomically correct working level. Built-in bolts secure legs within an infinite 8" sliding range. Includes stringer for additional support and durability. Pre-engineered design allows for expansion with bench risers, picking racks, electrical outlet strip, back and end stops, and bench drawers. Five different work surfaces are available (see work bench top descriptions below). Available in Dove Gray and Putty colors. FOB IL, PA, CA, TX and GA. Work Bench Top Description Steel Top - 12-gauge steel; heavy-duty maintenance. Laminated Hardwood - 180° soft front edge; precision assembly and repair work. Plastic Laminate - 180° soft front edge; light assembly, office, school work. Super Comp. - 180° soft front edge; abuse resistant for assembly & repair. Graphite - Comfort edge; solvent resistant, medium duty work surface. For work bench accessories search keyword: Work Bench Accessories
Description
Positions from 29" to 37"H for working comfort. Help improve working comfort and productivity with these slide bolt adjusting work benches. A working height of 29" to 37" can be positioned to ensure an ergonomically correct working level. Built-in bolts secure legs within an infinite 8" sliding range. Includes stringer for additional support and durability. Pre-engineered design allows for expansion with bench risers, picking racks, electrical outlet strip, back and end stops, and bench drawers. Five different work surfaces are available (see work bench top descriptions below). Available in Dove Gray and Putty colors. FOB IL, PA, CA, TX and GA. Work Bench Top Description Steel Top - 12-gauge steel; heavy-duty maintenance. Laminated Hardwood - 180° soft front edge; precision assembly and repair work. Plastic Laminate - 180° soft front edge; light assembly, office, school work. Super Comp. - 180° soft front edge; abuse resistant for assembly & repair. Graphite - Comfort edge; solvent resistant, medium duty work surface. For work bench accessories search keyword: Work Bench Accessories

Suppliers

Company
Product
Description
Supplier Links
ADJUSTABLE SLIDE BOLT WORK BENCHES - H2478AS - C & C Lift Truck, Inc.
Edison, NJ, USA
ADJUSTABLE SLIDE BOLT WORK BENCHES
H2478AS
ADJUSTABLE SLIDE BOLT WORK BENCHES H2478AS
Positions from 29" to 37"H for working comfort. Help improve working comfort and productivity with these slide bolt adjusting work benches. A working height of 29" to 37" can be positioned to ensure an ergonomically correct working level. Built-in bolts secure legs within an infinite 8" sliding range. Includes stringer for additional support and durability. Pre-engineered design allows for expansion with bench risers, picking racks, electrical outlet strip, back and end stops, and bench drawers. Five different work surfaces are available (see work bench top descriptions below). Available in Dove Gray and Putty colors. FOB IL, PA, CA, TX and GA. Work Bench Top Description Steel Top - 12-gauge steel; heavy-duty maintenance. Laminated Hardwood - 180° soft front edge; precision assembly and repair work. Plastic Laminate - 180° soft front edge; light assembly, office, school work. Super Comp. - 180° soft front edge; abuse resistant for assembly & repair. Graphite - Comfort edge; solvent resistant, medium duty work surface. For work bench accessories search keyword: Work Bench Accessories
  • Positions from 29" to 37"H for working comfort.
  • Help improve working comfort and productivity with these slide bolt adjusting work benches.

A working height of 29" to 37" can be positioned to ensure an ergonomically correct working level. Built-in bolts secure legs within an infinite 8" sliding range. Includes stringer for additional support and durability. Pre-engineered design allows for expansion with bench risers, picking racks, electrical outlet strip, back and end stops, and bench drawers. Five different work surfaces are available (see work bench top descriptions below). Available in Dove Gray and Putty colors. FOB IL, PA, CA, TX and GA.

Work Bench Top Description
Steel Top - 12-gauge steel; heavy-duty maintenance.
Laminated Hardwood - 180° soft front edge; precision assembly and repair work.
Plastic Laminate - 180° soft front edge; light assembly, office, school work.
Super Comp. - 180° soft front edge; abuse resistant for assembly & repair.
Graphite - Comfort edge; solvent resistant, medium duty work surface.
For work bench accessories search keyword: Work Bench Accessories

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number H2478AS
Product Name ADJUSTABLE SLIDE BOLT WORK BENCHES
Length 28.0 inch (711 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches (WS/EW) - EC2008C - Rousseau Metal Inc.
Specs
Length 80.0 inch (2032 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details
Combination PCR Workstation - AC648LFUVC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details