Martin Sprocket & Gear, Inc. Datasheets for ISO Roller Chain Sprockets
Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can produce a mechanical advantage as speed reducers/increasers. ISO sprockets are designed to engage British Standard Chain and conform to ISO standard R606. These sprockets are not interchangable with ANSI defined sprockets.
ISO Roller Chain Sprockets: Learn more
| Product Name | Notes |
|---|---|
| Metric double sprocket 31.75 mm pitch, taper bush, made of hardened steel | |
| Metric double sprocket 31.75 mm pitch, taper bush, made of steel | |
| Metric sprocket 19.05 mm pitch, taper bush , made of hardened steel | |
| Metric sprocket 19.05 mm pitch, taper bush , made of steel | |
| Metric sprocket 25.4 mm pitch, taper bush, made of hardened steel | |
| Metric sprocket 25.4 mm pitch, taper bush, made of steel | |
| Metric sprocket 25.4 mm pitch, with hubs, made of steel | |
| Metric sprocket 25.4 mm pitch, with out hubs, made of steel | |
| Metric sprocket 31.75 mm pitch, with hubs, made of steel | |
| Metric sprocket 31.75 mm pitch, with out hubs, made of steel | |
| Metric sprocket 38.1 mm pitch, taper bush, made of hardened steel | |
| Metric sprocket 38.1 mm pitch, taper bush, made of steel | |
| Metric sprocket 38.1 mm pitch, with hubs, made of steel | |
| Metric sprocket 38.1 mm pitch, with out hubs, made of steel | |
| Metric sprocket 44.45 mm pitch, taper bush, made of steel | |
| Metric sprocket 44.45 mm pitch, with hubs, made of steel | |
| Metric sprocket 44.45 mm pitch, with out hubs, made of steel |
| << Prev | Next >> |