Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 24CTB72

Description
Metric sprocket 38.1 mm pitch, taper bush, made of steel
Description
Metric sprocket 38.1 mm pitch, taper bush, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 24CTB72 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
24CTB72
Metric Roller Chain Sprockets 24CTB72
Metric sprocket 38.1 mm pitch, taper bush, made of steel

Metric sprocket 38.1 mm pitch, taper bush, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 24CTB72
Product Name Metric Roller Chain Sprockets
Pitch ISO 24 (38.10mm)
Material Steel
Hub Style Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 72
Unlock Full Specs
to access all available technical data

Similar Products

Stock Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
Material Steel - Hardened
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 35
View Details
K Standard Sprockets B Type NK50-2B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 10 (15.875mm)
Hub Style Type B (Hub One Side)
Number of Teeth 10 to 70
View Details
Metric Roller Chain Sprockets - 08A54 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch ISO 08 (12.70mm)
Material Steel
Hub Style Type A (Hubless)
View Details