Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 16BTB45

Description
Metric sprocket 25.4 mm pitch, taper bush, made of steel
Description
Metric sprocket 25.4 mm pitch, taper bush, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 16BTB45 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
16BTB45
Metric Roller Chain Sprockets 16BTB45
Metric sprocket 25.4 mm pitch, taper bush, made of steel

Metric sprocket 25.4 mm pitch, taper bush, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 16BTB45
Product Name Metric Roller Chain Sprockets
Pitch ISO 16 (25.40mm)
Material Steel
Hub Style Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 45
Unlock Full Specs
to access all available technical data

Similar Products

6.35mm (#25) Pitch, 12 Grooves, 6mm Bore, Plastic Roller Chain Sprocket - A 6Z 7M251206 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Plastic; Plastic
Number of Teeth 12
View Details
DIN Stock Sprockets & Platewheels - 081A-1 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Style Type A (Hubless)
Number of Teeth 8 to 125
Bore 8 to 25 mm (0.3150 to 0.9843 inch)
View Details
Taper Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm)
Material Steel - Hardened; Cast Iron
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
Sprocket - 01 13 070 - ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc.
Specs
Pitch ISO 10 (15.875mm); >63.50mm; 10B
Material Steel
Hub Style Type A (Hubless)
View Details