Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 28A23

Description
Metric sprocket 44.45 mm pitch, with out hubs, made of steel
Description
Metric sprocket 44.45 mm pitch, with out hubs, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 28A23 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
28A23
Metric Roller Chain Sprockets 28A23
Metric sprocket 44.45 mm pitch, with out hubs, made of steel

Metric sprocket 44.45 mm pitch, with out hubs, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 28A23
Product Name Metric Roller Chain Sprockets
Pitch ISO 28 (44.45mm)
Material Steel
Hub Style Type A (Hubless)
Shaft Mounting Simple Bore
Number of Teeth 23
Unlock Full Specs
to access all available technical data

Similar Products

12.7mm (#40) Pitch, 23 Grooves, 12mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ12723A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 08 (12.70mm)
Material Plastic; Plastic
Number of Teeth 23
View Details
Stock Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
Material Steel - Hardened
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
K Standard Sprockets B Type NK100B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 20 (31.75mm)
Hub Style Type B (Hub One Side)
Number of Teeth 9 to 65
View Details
Sprocket - 01 12 008 - ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc.
Specs
Pitch ISO 08 (12.70mm); >63.50mm; 08B
Material Steel
Hub Style Type A (Hubless)
View Details