Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 16A57

Description
Metric sprocket 25.4 mm pitch, with out hubs, made of steel
Description
Metric sprocket 25.4 mm pitch, with out hubs, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 16A57 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
16A57
Metric Roller Chain Sprockets 16A57
Metric sprocket 25.4 mm pitch, with out hubs, made of steel

Metric sprocket 25.4 mm pitch, with out hubs, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 16A57
Product Name Metric Roller Chain Sprockets
Pitch ISO 16 (25.40mm)
Material Steel
Hub Style Type A (Hubless)
Shaft Mounting Simple Bore
Number of Teeth 57
Unlock Full Specs
to access all available technical data

Similar Products

DIN Stock Sprockets & Platewheels - 081A-1 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Style Type A (Hubless)
Number of Teeth 8 to 125
Bore 8 to 25 mm (0.3150 to 0.9843 inch)
View Details
8mm pitch, 21 Grooves, 10mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ08021 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 8
Material Plastic; Plastic
Number of Teeth 21
View Details
Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
Sprocket - 01 10 076 - ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc.
Specs
Pitch >63.50mm; 85
Material Steel
Hub Style Type A (Hubless)
View Details