Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 20BTB95

Description
Metric double sprocket 31.75 mm pitch, taper bush, made of steel
Description
Metric double sprocket 31.75 mm pitch, taper bush, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 20BTB95 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
20BTB95
Metric Roller Chain Sprockets 20BTB95
Metric double sprocket 31.75 mm pitch, taper bush, made of steel

Metric double sprocket 31.75 mm pitch, taper bush, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 20BTB95
Product Name Metric Roller Chain Sprockets
Pitch ISO 20 (31.75mm)
Material Steel
Hub Style Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 95
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 17
View Details
K Standard Sprockets B Type NK140B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 28 (44.45mm)
Hub Style Type B (Hub One Side)
Number of Teeth 10 to 42
View Details
Stock Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
Material Steel - Hardened
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
Row-L-ER CHAIN SPROCKET - 25EM162A-12 - W.M. Berg
Specs
Pitch 24.53
Material ALUMINUM ANODIZED
Hub Style Shear Pin Hub
View Details